Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Analog Devices ADP1828YRQZ-R7
ADP1828YRQZ-R7
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 20QSOP
Manufacturer:
Analog Devices
Datasheet:
ADP1828YRQZ-R7 Datasheet
History Price: $2.65500
In Stock: 2320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADP1828YRQZ-R7 vs ADP32120091MNR2G
Part No
ADP1828YRQZ-R7
ADP32120091MNR2G
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
3V ~ 20V
-
Frequency - Switching
300kHz, 600kHz
-
Duty Cycle (Max)
93%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Power Good, Soft Start, Tracking
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
20-QSOP
-