ADP1828YRQZ-R7
ADP1828YRQZ-R7
Active
Description:  IC REG CTRLR BUCK 20QSOP
Manufacturer:  Analog Devices
History Price: $2.65500
In Stock: 2320
ADP1828YRQZ-R7 vs ADP3042ARU-REEL7
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
3V ~ 20V
-
Frequency - Switching
300kHz, 600kHz
-
Duty Cycle (Max)
93%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Power Good, Soft Start, Tracking
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-QSOP
28-TSSOP