ADP1822ARQZ-R7
ADP1822ARQZ-R7
Active
Description:  IC REG CTRLR BUCK 24QSOP
Manufacturer:  Analog Devices
History Price: $2.79000
In Stock: 29500
ADP1822ARQZ-R7 vs ADP3158JR
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
4
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.7V ~ 5.5V
-
Frequency - Switching
310kHz, 570kHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Margining, Power Good, Soft Start, Tracking
Current Limit, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
16-SOIC