ADP1147AR-3.3
ADP1147AR-3.3
Active
Description:  STEP-DOWN SWITCHING REG
Manufacturer:  Analog Devices
History Price: $0.68000
In Stock: 20600
ADP1147AR-3.3 vs ADP3042ARUZ-REEL7
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
3.5V ~ 16V
-
Frequency - Switching
Up to 250kHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
28-TSSOP