ADN2871ACPZ-RL7
ADN2871ACPZ-RL7
Active
Description:  IC LASER DRV 4.25GB 3.6V 24LFCSP
Manufacturer:  Analog Devices
History Price: $5.40000
In Stock: 41200
ADN2871ACPZ-RL7 vs ADN2871ACPZ
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
4.25Gbps
4.25Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
32 mA
32 mA
Current - Modulation
90mA
90mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-VFQFN Exposed Pad, CSP
24-VFQFN Exposed Pad, CSP
Supplier Device Package
24-LFCSP-VQ (4x4)
24-LFCSP-VQ (4x4)
Mounting Type
Surface Mount
Surface Mount