Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Analog Devices ADN2871ACPZ-RL7
ADN2871ACPZ-RL7
Active
PMIC - Laser Drivers
Description:
IC LASER DRV 4.25GB 3.6V 24LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADN2871ACPZ-RL7 Datasheet
History Price: $5.40000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADN2871ACPZ-RL7 vs ADN2526XCPZ
Part No
ADN2871ACPZ-RL7
ADN2526XCPZ
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Type
Laser Diode Driver
-
Data Rate
4.25Gbps
-
Number of Channels
1
-
Voltage - Supply
3V ~ 3.6V
-
Current - Supply
32 mA
-
Current - Modulation
90mA
-
Current - Bias
100 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
24-VFQFN Exposed Pad, CSP
16-WFQFN Exposed Pad, CSP
Supplier Device Package
24-LFCSP-VQ (4x4)
16-LFCSP (3x3)
Mounting Type
Surface Mount
Surface Mount