ADN2870ACPZ
ADN2870ACPZ
Active
Description:  IC LASER DRVR 3.3GB 3.6V 24LFCSP
Manufacturer:  Analog Devices
Datasheet:   ADN2870ACPZ Datasheet
History Price: $6.66000
In Stock: 35700
ADN2870ACPZ vs ADN2841ACPZ-48
Series
-
-
Packaging
Bulk or Tray
Bulk or Tray
Status
Active
Active
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
3.3Gbps
2.7Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Current - Supply
30 mA
50 mA
Current - Modulation
90mA
80mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-VFQFN Exposed Pad, CSP
48-WFQFN Exposed Pad, CSP
Supplier Device Package
24-LFCSP-VQ (4x4)
48-LFCSP (7x7)
Mounting Type
Surface Mount
Surface Mount