Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Analog Devices ADN2848ACPZ-32
ADN2848ACPZ-32
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRV 1.25GB 3.6V 32LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADN2848ACPZ-32 Datasheet
History Price: $7.71000
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADN2848ACPZ-32 vs ADN2871ACPZ
Part No
ADN2848ACPZ-32
ADN2871ACPZ
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
1.25Gbps
4.25Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
50 mA
32 mA
Current - Modulation
80mA
90mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-WFQFN Exposed Pad, CSP
24-VFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
24-LFCSP-VQ (4x4)
Mounting Type
Surface Mount
Surface Mount