ADN2848ACPZ-32
ADN2848ACPZ-32
Obsolete
Description:  IC LASER DRV 1.25GB 3.6V 32LFCSP
Manufacturer:  Analog Devices
History Price: $7.71000
In Stock: 42400
ADN2848ACPZ-32 vs ADN2870ACPZ
Series
-
-
Packaging
Tray
Bulk or Tray
Status
Obsolete
Active
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
1.25Gbps
3.3Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
50 mA
30 mA
Current - Modulation
80mA
90mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-WFQFN Exposed Pad, CSP
24-VFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
24-LFCSP-VQ (4x4)
Mounting Type
Surface Mount
Surface Mount