ADN2841ACPZ-32
ADN2841ACPZ-32
Active
Description:  IC LASER DRVR 2.7GB 5.5V 32LFCSP
Manufacturer:  Analog Devices
History Price: $22.55000
In Stock: 300
ADN2841ACPZ-32 vs ADN2871ACPZ
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
2.7Gbps
4.25Gbps
Number of Channels
1
1
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Current - Supply
50 mA
32 mA
Current - Modulation
80mA
90mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-WFQFN Exposed Pad, CSP
24-VFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
24-LFCSP-VQ (4x4)
Mounting Type
Surface Mount
Surface Mount