ADN2841ACPZ-32
ADN2841ACPZ-32
Active
Description:  IC LASER DRVR 2.7GB 5.5V 32LFCSP
Manufacturer:  Analog Devices
History Price: $22.55000
In Stock: 300
ADN2841ACPZ-32 vs ADN2531ACPZ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
2.7Gbps
11.3Gbps
Number of Channels
1
1
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Current - Supply
50 mA
36 mA
Current - Modulation
80mA
80mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Package / Case
32-WFQFN Exposed Pad, CSP
16-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
16-LFCSP (3x3)
Mounting Type
Surface Mount
Surface Mount