Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Analog Devices ADN2841ACPZ-32
ADN2841ACPZ-32
Active
PMIC - Laser Drivers
Description:
IC LASER DRVR 2.7GB 5.5V 32LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADN2841ACPZ-32 Datasheet
History Price: $22.55000
In Stock: 300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADN2841ACPZ-32 vs ADN2530YCPZ-WP
Part No
ADN2841ACPZ-32
ADN2530YCPZ-WP
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk or Tray
Status
Active
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
2.7Gbps
11.3Gbps
Number of Channels
1
1
Voltage - Supply
4.5V ~ 5.5V
3.07V ~ 3.53V
Current - Supply
50 mA
27 mA
Current - Modulation
80mA
23mA
Current - Bias
100 mA
25 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Package / Case
32-WFQFN Exposed Pad, CSP
16-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
16-LFCSP-WQ (3x3)
Mounting Type
Surface Mount
Surface Mount