Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Analog Devices ADN2841ACPZ-32-RL7
ADN2841ACPZ-32-RL7
Active
PMIC - Laser Drivers
Description:
IC LASER DRVR 2.7GB 5.5V 32LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADN2841ACPZ-32-RL7 Datasheet
History Price: $22.55000
In Stock: 12500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADN2841ACPZ-32-RL7 vs ADN2830ACP32
Part No
ADN2841ACPZ-32-RL7
ADN2830ACP32
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Bag
Status
Active
Obsolete
Type
Laser Diode Driver
Laser Diode Controller (Fiber Optic)
Data Rate
2.7Gbps
-
Number of Channels
1
1
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
50 mA
25 mA
Current - Modulation
80mA
-
Current - Bias
100 mA
200 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-WFQFN Exposed Pad, CSP
32-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
32-LFCSP-WQ (5x5)
Mounting Type
Surface Mount
Surface Mount