ADN2531ACPZ
ADN2531ACPZ
Obsolete
Description:  IC LASER DRV 11.3GB 3.6V 16LFCSP
Manufacturer:  Analog Devices
Datasheet:   ADN2531ACPZ Datasheet
History Price: Obsolete
In Stock: 20400
ADN2531ACPZ vs ADN2847ACP-32
Series
-
-
Packaging
Bulk
Bag
Status
Obsolete
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
11.3Gbps
3.3Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
36 mA
50 mA
Current - Modulation
80mA
80mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad, CSP
32-WFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP (3x3)
32-LFCSP-WQ (5x5)
Mounting Type
Surface Mount
Surface Mount