Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Analog Devices ADN2531ACPZ
ADN2531ACPZ
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRV 11.3GB 3.6V 16LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADN2531ACPZ Datasheet
History Price: Obsolete
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADN2531ACPZ vs ADN2530YCPZ-WP
Part No
ADN2531ACPZ
ADN2530YCPZ-WP
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk or Tray
Status
Obsolete
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
11.3Gbps
11.3Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 3.6V
3.07V ~ 3.53V
Current - Supply
36 mA
27 mA
Current - Modulation
80mA
23mA
Current - Bias
100 mA
25 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Package / Case
16-WFQFN Exposed Pad, CSP
16-WFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP (3x3)
16-LFCSP-WQ (3x3)
Mounting Type
Surface Mount
Surface Mount