Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Analog Devices ADN2526ACPZ
ADN2526ACPZ
Discontinued
PMIC - Laser Drivers
Description:
IC LASER DRV 11.3GB 3.6V 16LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADN2526ACPZ Datasheet
History Price: $30.31000
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADN2526ACPZ vs ADN2847ACP-32
Part No
ADN2526ACPZ
ADN2847ACP-32
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bag
Status
Discontinued
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
11.3Gbps
3.3Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
46 mA
50 mA
Current - Modulation
80mA
80mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad, CSP
32-WFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-WQ (3x3)
32-LFCSP-WQ (5x5)
Mounting Type
Surface Mount
Surface Mount