ADN2526ACPZ
ADN2526ACPZ
Discontinued
Description:  IC LASER DRV 11.3GB 3.6V 16LFCSP
Manufacturer:  Analog Devices
Datasheet:   ADN2526ACPZ Datasheet
History Price: $30.31000
In Stock: 21600
ADN2526ACPZ vs ADN2841ACP-48
Series
-
-
Packaging
Bulk
Bag
Status
Discontinued
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
11.3Gbps
2.7Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Current - Supply
46 mA
50 mA
Current - Modulation
80mA
80mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad, CSP
48-WFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-WQ (3x3)
48-LFCSP (7x7)
Mounting Type
Surface Mount
Surface Mount