Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Analog Devices ADN2525ACPZ-WP
ADN2525ACPZ-WP
Active
PMIC - Laser Drivers
Description:
IC LASER DRIVER 10.7GBPS 16LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADN2525ACPZ-WP Datasheet
History Price: $33.83000
In Stock: 40500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADN2525ACPZ-WP vs ADN2870ACPZ-RL
Part No
ADN2525ACPZ-WP
ADN2870ACPZ-RL
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
10.7Gbps
3.3Gbps
Number of Channels
1
1
Voltage - Supply
3.07V ~ 3.53V
3V ~ 3.6V
Current - Supply
39 mA
30 mA
Current - Modulation
80mA
90mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-VFQFN Exposed Pad, CSP
24-VFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-VQ (3x3)
24-LFCSP-VQ (4x4)
Mounting Type
Surface Mount
Surface Mount