ADN2525ACPZ-WP
ADN2525ACPZ-WP
Active
Description:  IC LASER DRIVER 10.7GBPS 16LFCSP
Manufacturer:  Analog Devices
History Price: $33.83000
In Stock: 40500
ADN2525ACPZ-WP vs ADN2841ACPZ-48
Series
-
-
Packaging
Bulk
Bulk or Tray
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
10.7Gbps
2.7Gbps
Number of Channels
1
1
Voltage - Supply
3.07V ~ 3.53V
4.5V ~ 5.5V
Current - Supply
39 mA
50 mA
Current - Modulation
80mA
80mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-VFQFN Exposed Pad, CSP
48-WFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-VQ (3x3)
48-LFCSP (7x7)
Mounting Type
Surface Mount
Surface Mount