Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Analog Devices ADM1073BRUZ
ADM1073BRUZ
Obsolete
PMIC - Hot Swap Controllers
Description:
IC CTRLR HOTSWAP -48V 14TSSOP
Manufacturer:
Analog Devices
Datasheet:
ADM1073BRUZ Datasheet
History Price: Obsolete
In Stock: 47900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADM1073BRUZ vs ADM1075-2ARUZ
Part No
ADM1073BRUZ
ADM1075-2ARUZ
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Type
-
Hot Swap Controller, Monitor
Number of Channels
-
1
Internal Switch(s)
-
No
Applications
-
-48V
Features
-
Auto Retry, PMBus
Programmable Features
-
Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply
-
-80V ~ -35V
Current - Output (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Current - Supply
-
5.5 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
28-TSSOP