Function
Fan Control, Temp Monitor
Fan Control, Temp Monitor
Sensor Type
Internal and External
Internal and External
Sensing Temperature
0℃ ~ 100℃, External Sensor
0℃ ~ 100℃, External Sensor
Accuracy
?℃ Local, ?℃ Remote
?℃, ?℃(Max)
Topology
ADC, Fan Control, Multiplexer, Register Bank
ADC, Comparator, Multiplexer, Register Bank
Output Type
Open Drain
SMBus
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 100 ℃
0 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
16-QSOP