Function
Temperature Monitor
Fan Control, Temp Monitor
Sensor Type
Internal and External
Internal and External
Sensing Temperature
-
-40℃ ~ 125℃, External Sensor
Topology
ADC
ADC, Comparator, Multiplexer, Register Bank
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP