ADM1020AR
ADM1020AR
Active
Description:  8-LEAD, LOW-COST, SYSTEM TEMPERA
Manufacturer:  Analog Devices
Datasheet:   ADM1020AR Datasheet
History Price: $1.66000
In Stock: 1200
ADM1020AR vs ADM1031ARQZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Temperature Monitor
Fan Control, Temp Monitor
Sensor Type
Internal and External
Internal and External
Sensing Temperature
-
0℃ ~ 100℃, External Sensor
Accuracy
?℃
?℃ Local, ?.5℃ Remote
Topology
ADC
ADC, Comparator, Multiplexer, Register Bank
Output Type
SMBus
SMBus
Output Alarm
Yes
Yes
Output Fan
No
Yes
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP