Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Analog Devices ADG751BRMZ
ADG751BRMZ
Obsolete
Interface - Analog Switches - Special Purpose
Description:
IC VIDEO SWITCH SPST 8MSOP
Manufacturer:
Analog Devices
Datasheet:
ADG751BRMZ Datasheet
History Price: $1.58000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADG751BRMZ vs ADG752BRMZ
Part No
ADG751BRMZ
ADG752BRMZ
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
1:1
2:1
Switch Circuit
SPST
SPDT
Number of Channels
1
1
On-State Resistance (Max)
35Ohm
18Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
180MHz
250MHz
Features
T-Switch Configuration
T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP