Series
Automotive, ADI0012
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Applications
Telecommunications, Ultrasound
Video
Multiplexer/Demultiplexer Circuit
12:8
1:1
On-State Resistance (Max)
50Ohm
18Ohm
Voltage - Supply, Single (V-)
12V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?V
-
-3db Bandwidth
210MHz
300MHz
Features
I2C
T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
SOT-23-6
Supplier Device Package
32-LFCSP-WQ (5x5)
SOT-23-6