Series
Automotive, ADI0012
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Applications
Telecommunications, Ultrasound
Telecommunications, Ultrasound
Multiplexer/Demultiplexer Circuit
12:8
12:8
On-State Resistance (Max)
50Ohm
50Ohm
Voltage - Supply, Single (V-)
12V
12V
Voltage - Supply, Dual (V?
?V
?V
-3db Bandwidth
210MHz
210MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
32-VFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
32-LFCSP-VQ (5x5)