ADG2108BCPZ-REEL7
ADG2108BCPZ-REEL7
Obsolete
Description:  IC CROSSPOINT SWIT 8X10 32LFCSP
Manufacturer:  Analog Devices
History Price: $6.62000
In Stock: 30800
ADG2108BCPZ-REEL7 vs ADG2128YCPZ-REEL7
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Telecommunications, Ultrasound
Telecommunications, Ultrasound
Multiplexer/Demultiplexer Circuit
10:8
12:8
Switch Circuit
-
-
Number of Channels
1
1
On-State Resistance (Max)
50Ohm
50Ohm
Voltage - Supply, Single (V-)
12V
12V
Voltage - Supply, Dual (V?
?V
?V
-3db Bandwidth
210MHz
210MHz
Features
I2C
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad, CSP
32-VFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-VQ (5x5)
32-LFCSP-VQ (5x5)