Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADCV08832CIMX
ADCV08832CIMX
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
ADCV08832CIMX Datasheet
History Price: Obsolete
In Stock: 37500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADCV08832CIMX vs ADCS7477AIMFE/NOPB
Part No
ADCV08832CIMX
ADCS7477AIMFE/NOPB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
8
10
Sampling Rate (Per Second)
38k
1M
Number of Inputs
2
1
Input Type
Differential, Pseudo-Differential, Single Ended
Single Ended
Data Interface
SPI
SPI, DSP
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Supply
Supply
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6
Mounting Type
Surface Mount
Surface Mount