ADCV08832CIMX
ADCV08832CIMX
Obsolete
Description:  IC ADC 8BIT SAR 8SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 37500
ADCV08832CIMX vs ADC78H90CIMT
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Bits
8
12
Sampling Rate (Per Second)
38k
500k
Number of Inputs
2
8
Input Type
Differential, Pseudo-Differential, Single Ended
Single Ended
Data Interface
SPI
SPI, DSP
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Supply
Supply
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
16-TSSOP
Mounting Type
Surface Mount
Surface Mount