ADCS7478AIMFX
ADCS7478AIMFX
Obsolete
Description:  IC ADC 8BIT SAR SOT23-6
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 32000
ADCS7478AIMFX vs ADCS7476AIMF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Number of Bits
8
12
Sampling Rate (Per Second)
1M
1M
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
SPI, DSP
SPI, DSP
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Supply
Supply
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
SOT-23-6
Supplier Device Package
SOT-23-6
SOT-23-6
Mounting Type
Surface Mount
Surface Mount