Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADCS7478AIMFE
ADCS7478AIMFE
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR SOT23-6
Manufacturer:
Texas Instruments
Datasheet:
ADCS7478AIMFE Datasheet
History Price: Obsolete
In Stock: 19800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADCS7478AIMFE vs ADC78H89CIMTX
Part No
ADCS7478AIMFE
ADC78H89CIMTX
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
8
12
Sampling Rate (Per Second)
1M
500k
Number of Inputs
1
7
Input Type
Single Ended
Single Ended
Data Interface
SPI, DSP
SPI, DSP
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Supply
Supply
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-6
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-6
16-TSSOP
Mounting Type
Surface Mount
Surface Mount