ADCS7477AIMFX/NOPB
ADCS7477AIMFX/NOPB
Active
Description:  IC ADC 10BIT SAR SOT23-6
Manufacturer:  Texas Instruments
History Price: $3.40000
In Stock: 26500
ADCS7477AIMFX/NOPB vs ADCV08832CIM
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Number of Bits
10
8
Sampling Rate (Per Second)
1M
38k
Number of Inputs
1
2
Input Type
Single Ended
Differential, Pseudo-Differential, Single Ended
Data Interface
SPI, DSP
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Supply
Supply
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
8-SOIC
Mounting Type
Surface Mount
Surface Mount