Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ National Semiconductor ADCS7477AIMF
ADCS7477AIMF
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 10BIT SAR SOT23-6
Manufacturer:
National Semiconductor
Datasheet:
ADCS7477AIMF Datasheet
History Price: $0.88000
In Stock: 46650
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADCS7477AIMF vs ADC0803LD
Part No
ADCS7477AIMF
ADC0803LD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
National Semiconductor
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Number of Bits
10
8
Sampling Rate (Per Second)
1M
-
Number of Inputs
1
1
Input Type
Single Ended
Differential
Data Interface
SPI, DSP
-
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
0:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Supply
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
SOT-23-6
20-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-6
20-CERDIP
Mounting Type
Surface Mount
Through Hole