ADCS7476AIMF
ADCS7476AIMF
Not For New Designs
Description:  IC ADC 12BIT SAR SOT23-6
Manufacturer:  Texas Instruments
History Price: $4.43400
In Stock: 34400
ADCS7476AIMF vs ADC3683IRSBR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Number of Bits
12
18
Sampling Rate (Per Second)
1M
65M
Number of Inputs
1
2
Input Type
Single Ended
Differential, Single Ended
Data Interface
SPI, DSP
LVDS - Serial, SPI
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
0:2
Number of A/D Converters
1
2
Architecture
SAR
-
Reference Type
Supply
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
1.75V ~ 1.85V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.75V ~ 1.85V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Package / Case
SOT-23-6
40-WFQFN Exposed Pad
Supplier Device Package
SOT-23-6
40-WQFN (5x5)
Mounting Type
Surface Mount
Surface Mount