Output Type
-
Complementary, Differential, LVPECL, Open-Emitter, PECL
Voltage - Supply, Single/Dual (?
-
3.14V ~ 5.25V
Voltage - Input Offset (Max)
-
10mV @ 3.3V
Current - Input Bias (Max)
-
28μA @ 3.3V
Current - Output (Typ)
-
55mA @ 3.3V
Current - Quiescent (Max)
-
17mA
CMRR, PSRR (Typ)
-
76dB CMRR, 75dB PSRR
Propagation Delay (Max)
-
0.625ns
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
20-SSOP (0.154", 3.90mm Width)
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-QSOP