Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Analog Devices ADC908GP
ADC908GP
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
8-BIT SAR ADC, PARALLEL ACCESS
Manufacturer:
Analog Devices
Datasheet:
ADC908GP Datasheet
History Price: $6.00000
In Stock: 22200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADC908GP vs ADCS7477AIMFX/NOPB
Part No
ADC908GP
ADCS7477AIMFX/NOPB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Analog Devices
Texas Instruments
Series
ADC-908
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Number of Bits
8
10
Sampling Rate (Per Second)
-
1M
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
Serial
SPI, DSP
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
Supply
Voltage - Supply, Analog
-
2.7V ~ 5.25V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
18-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
18-DIP
SOT-23-6
Mounting Type
Through Hole
Surface Mount