ADC908FP
ADC908FP
Active
Description:  8-BIT SAR ADC, PARALLEL ACCESS
Manufacturer:  Analog Devices
Datasheet:   ADC908FP Datasheet
History Price: $12.00000
In Stock: 10000
ADC908FP vs ADCS7478AIMFX
Series
ADC-908
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Number of Bits
8
8
Sampling Rate (Per Second)
-
1M
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
Serial
SPI, DSP
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
Supply
Voltage - Supply, Analog
4.75V ~ 5.25V
2.7V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
18-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
18-DIP
SOT-23-6
Mounting Type
Through Hole
Surface Mount