ADC908FP
ADC908FP
Active
Description:  8-BIT SAR ADC, PARALLEL ACCESS
Manufacturer:  Analog Devices
Datasheet:   ADC908FP Datasheet
History Price: $12.00000
In Stock: 10000
ADC908FP vs ADC3683IRSBR
Series
ADC-908
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Number of Bits
8
18
Sampling Rate (Per Second)
-
65M
Number of Inputs
1
2
Input Type
Differential
Differential, Single Ended
Data Interface
Serial
LVDS - Serial, SPI
Configuration
ADC
ADC
Ratio - S/H:ADC
1:1
0:2
Number of A/D Converters
1
2
Architecture
SAR
-
Reference Type
External
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
1.75V ~ 1.85V
Voltage - Supply, Digital
4.75V ~ 5.25V
1.75V ~ 1.85V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
18-DIP (0.300", 7.62mm)
40-WFQFN Exposed Pad
Supplier Device Package
18-DIP
40-WQFN (5x5)
Mounting Type
Through Hole
Surface Mount