ADC78H90CIMT
ADC78H90CIMT
Obsolete
Description:  IC ADC 12BIT SAR 16TSSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 42300
ADC78H90CIMT vs ADCS7477AIMF
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Number of Bits
12
10
Sampling Rate (Per Second)
500k
1M
Number of Inputs
8
1
Input Type
Single Ended
Single Ended
Data Interface
SPI, DSP
SPI, DSP
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Supply
Supply
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
SOT-23-6
Supplier Device Package
16-TSSOP
SOT-23-6
Mounting Type
Surface Mount
Surface Mount