Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Burr Brown ADC76JG
ADC76JG
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
SAR ADC, 16-BIT, SERIAL/PARALLEL
Manufacturer:
Burr Brown
Datasheet:
ADC76JG Datasheet
History Price: $148.21000
In Stock: 24560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADC76JG vs ADC0803LD
Part No
ADC76JG
ADC0803LD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Burr Brown
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
16
8
Sampling Rate (Per Second)
-
-
Number of Inputs
1
1
Input Type
Single Ended
Differential
Data Interface
Parallel, Serial
-
Configuration
ADC
ADC
Ratio - S/H:ADC
0:1
0:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
5V
Voltage - Supply, Digital
4.75V ~ 5.25V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
32-CDIP (0.900", 22.86mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
32-CDIP
20-CERDIP
Mounting Type
Through Hole
Through Hole