ADC3683IRSBR
ADC3683IRSBR
Active
Description:  IC ANALOG TO DIGITAL CONVERTER
Manufacturer:  Texas Instruments
History Price: $161.70000
In Stock: 38000
ADC3683IRSBR vs ADCS7478AIMFE
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Number of Bits
18
8
Sampling Rate (Per Second)
65M
1M
Number of Inputs
2
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
LVDS - Serial, SPI
SPI, DSP
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
0:2
1:1
Number of A/D Converters
2
1
Architecture
-
SAR
Reference Type
External, Internal
Supply
Voltage - Supply, Analog
1.75V ~ 1.85V
2.7V ~ 5.25V
Voltage - Supply, Digital
1.75V ~ 1.85V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Package / Case
40-WFQFN Exposed Pad
SOT-23-6
Supplier Device Package
40-WQFN (5x5)
SOT-23-6
Mounting Type
Surface Mount
Surface Mount