☰
ADC0809CCVX
ADC0809CCVX
Obsolete
Description:  IC ADC 8BIT SAR 28PLCC
Manufacturer:  Texas Instruments
Datasheet:   ADC0809CCVX Datasheet
History Price: Obsolete
In Stock: 43840
ADC0809CCVX vs ADCS7478AIMFE
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
8
8
Sampling Rate (Per Second)
10k
1M
Number of Inputs
8
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
SPI, DSP
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
Supply
Voltage - Supply, Analog
4.5V ~ 6.5V
2.7V ~ 5.25V
Voltage - Supply, Digital
4.5V ~ 6.5V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
28-LCC (J-Lead)
SOT-23-6
Supplier Device Package
28-PLCC (11.51x11.51)
SOT-23-6
Mounting Type
Surface Mount
Surface Mount