☰
ADC0809CCVX
ADC0809CCVX
Obsolete
Description:  IC ADC 8BIT SAR 28PLCC
Manufacturer:  Texas Instruments
Datasheet:   ADC0809CCVX Datasheet
History Price: Obsolete
In Stock: 31770
ADC0809CCVX vs ADC908GP
Series
-
ADC-908
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Number of Bits
8
8
Sampling Rate (Per Second)
10k
-
Number of Inputs
8
1
Input Type
Single Ended
Differential
Data Interface
Parallel
Serial
Configuration
MUX-S/H-ADC
ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External
Voltage - Supply, Analog
4.5V ~ 6.5V
-
Voltage - Supply, Digital
4.5V ~ 6.5V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-LCC (J-Lead)
18-DIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.51x11.51)
18-DIP
Mounting Type
Surface Mount
Through Hole