ADC08032CIN
ADC08032CIN
Obsolete
Description:  IC ADC 8BIT 8MDIP
Manufacturer:  National Semiconductor
Datasheet:   ADC08032CIN Datasheet
History Price: $4.51000
In Stock: 9500
ADC08032CIN vs ADCS7477AIMFX
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
8
10
Sampling Rate (Per Second)
-
1M
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
SPI
SPI, DSP
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
-
SAR
Reference Type
-
Supply
Voltage - Supply, Analog
-
2.7V ~ 5.25V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
8-MDIP
SOT-23-6
Mounting Type
Through Hole
Surface Mount