Packaging
Tube
Tape & Reel (TR)
Number of Bits
8
Fanout Buffer (Distribution), Multiplexer
Sampling Rate (Per Second)
-
1
Data Interface
SPI
CML, CMOS, LVDS, LVPECL
Ratio - S/H:ADC
-
4.8 GHz
Number of A/D Converters
1
2.97V ~ 3.63V
Architecture
-
-40 ℃ ~ 85 ℃
Reference Type
-
Surface Mount
Voltage - Supply, Analog
-
40-VFQFN Exposed Pad, CSP
Voltage - Supply, Digital
-
40-LFCSP-VQ (6x6)
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-MDIP
-
Mounting Type
Through Hole
-