Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ National Semiconductor ADC08032CIN
ADC08032CIN
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT 8MDIP
Manufacturer:
National Semiconductor
Datasheet:
ADC08032CIN Datasheet
History Price: $4.51000
In Stock: 9500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADC08032CIN vs ADC3683IRSBT
Part No
ADC08032CIN
ADC3683IRSBT
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
8
18
Sampling Rate (Per Second)
-
65M
Number of Inputs
-
2
Input Type
-
Differential, Single Ended
Data Interface
SPI
LVDS - Serial, SPI
Configuration
-
ADC
Ratio - S/H:ADC
-
0:2
Number of A/D Converters
1
2
Architecture
-
-
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
1.75V ~ 1.85V
Voltage - Supply, Digital
-
1.75V ~ 1.85V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
8-DIP (0.300", 7.62mm)
40-WFQFN Exposed Pad
Supplier Device Package
8-MDIP
40-WQFN (5x5)
Mounting Type
Through Hole
Surface Mount