ADC0802LCN-P
ADC0802LCN-P
Obsolete
Description:  IC ADC 8BIT SAR 20DIP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 22900
ADC0802LCN-P vs ADCS7478AIMFX
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
8
8
Sampling Rate (Per Second)
10k
1M
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
Parallel
SPI, DSP
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Supply
Supply
Voltage - Supply, Analog
4.5V ~ 6.3V
2.7V ~ 5.25V
Voltage - Supply, Digital
4.5V ~ 6.3V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
20-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
20-PDIP
SOT-23-6
Mounting Type
Through Hole
Surface Mount