Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9995KCPZ
AD9995KCPZ
Active
Interface - Sensor and Detector Interfaces
Description:
IC CCD SIGNAL PROCESSOR 56-LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD9995KCPZ Datasheet
History Price: $13.00000
In Stock: 47400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD9995KCPZ vs AD9949KCP
Part No
AD9995KCPZ
AD9949KCP
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tray
Bulk
Status
Active
Obsolete
Type
CCD Signal Processor, 12-Bit
CCD Signal Processor, 12-Bit
Input Type
Logic
Logic
Output Type
Logic
Logic
Current - Supply
30 mA
-
Operating Temperature
-20 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad, CSP
40-VFQFN Exposed Pad, CSP
Supplier Device Package
56-LFCSP-VQ (8x8)
40-LFCSP (6x6)