Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9991KCPZ
AD9991KCPZ
Active
Interface - Sensor and Detector Interfaces
Description:
IC CCD SIGNAL PROCESSOR 56-LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD9991KCPZ Datasheet
History Price: $11.95000
In Stock: 17500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD9991KCPZ vs AD9973BBCZRL
Part No
AD9991KCPZ
AD9973BBCZRL
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Type
CCD Signal Processor, 10-Bit
CCD Signal Processor, 14-Bit
Input Type
Logic
-
Output Type
Logic
-
Current - Supply
-
-
Operating Temperature
-20 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad, CSP
84-LFBGA, CSPBGA
Supplier Device Package
56-LFCSP-VQ (8x8)
84-CSPBGA (6x6)