Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9977BBCZRL
AD9977BBCZRL
Active
Interface - Sensor and Detector Interfaces
Description:
IC CCDSP DUAL 14BIT 84CSBGA
Manufacturer:
Analog Devices
Datasheet:
AD9977BBCZRL Datasheet
History Price: $42.75000
In Stock: 49800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD9977BBCZRL vs AD9974BBCZ
Part No
AD9977BBCZRL
AD9974BBCZ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Active
Active
Type
CCD Signal Processor, 14-Bit
CCD Signal Processor, 14-Bit
Input Type
Serial
Logic
Output Type
LVDS
Logic
Current - Supply
-
55 mA
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-LFBGA, CSPBGA
100-LFBGA, CSPBGA
Supplier Device Package
84-CSPBGA (6x6)
100-CSPBGA (9x9)